DIODES Incorporated 400V 15A Diode and Rectifier GBJ1504-F

Description
BRIDGE RECT 1PHASE 400V 15A GBJ Product overview: GBJ1504-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ1504-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT 1PHASE 400V 15A GBJ Product overview: GBJ1504-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ1504-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 15A Diode and Rectifier - 299-GBJ1504-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 15A Diode and Rectifier
299-GBJ1504-F
400V 15A Diode and Rectifier 299-GBJ1504-F
BRIDGE RECT 1PHASE 400V 15A GBJ Product overview: GBJ1504-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ1504-F can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 400V 15A GBJ Product overview: GBJ1504-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ1504-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1060512-GBJ1504-F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1060512-GBJ1504-F
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1060512-GBJ1504-F
Win Source Part Number: 1060512-GBJ1504-F Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tube Standard Package: 15 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 15 A Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 7.5 A Current - Reverse Leakage @ Vr: 10 µA @ 400 V Voltage - Peak Reverse (Max): 400 V Mounting Type: Through Hole Package / Case: 4-SIP, GBJ Supplier Device Package: GBJ Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SF35-TP; GBJ2504-F; GBJ2004-F; GBJ1004-F; MUR460-E3/54; STTH802FPGBJ1504-F.; GBJ1504F; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: GBJ1504-FDI,GBJ1504F Base Product Number: GBJ1504

Win Source Part Number: 1060512-GBJ1504-F
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tube
Standard Package: 15
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 15 A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 7.5 A
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Voltage - Peak Reverse (Max): 400 V
Mounting Type: Through Hole
Package / Case: 4-SIP, GBJ
Supplier Device Package: GBJ
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SF35-TP; GBJ2504-F; GBJ2004-F; GBJ1004-F; MUR460-E3/54; STTH802FPGBJ1504-F.; GBJ1504F;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: GBJ1504-FDI,GBJ1504F
Base Product Number: GBJ1504

Buy Now Datasheet
Bridge Rectifiers - GBJ1504-FDI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBJ1504-FDI-ND
Bridge Rectifiers GBJ1504-FDI-ND
Bridge Rectifier Single Phase Standard 400V Through Hole GBJ

Bridge Rectifier Single Phase Standard 400V Through Hole GBJ

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBJ1504-F
Bridge Rectifiers GBJ1504-F
Bridge Rectifiers 400V 15A

Bridge Rectifiers 400V 15A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBJ1504-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBJ1504-F
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBJ1504-F
BRIDGE RECT 1PHASE 400V 15A GBJ

BRIDGE RECT 1PHASE 400V 15A GBJ

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number 299-GBJ1504-F 1060512-GBJ1504-F GBJ1504-FDI-ND GBJ1504-F GBJ1504-F
Product Name 400V 15A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Tube 4-SIP, GBJ GBJ
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data