Bridge Rectifier Single Phase Standard 200V Through Hole GBJ
Manufacturer: Diodes Incorporated
Win Source Part Number: 1325187-GBJ1502-F
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Packaging: Tube
Standard Package: 15
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 15 A
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 7.5 A
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Voltage - Peak Reverse (Max): 200 V
Supplier Device Package: GBJ
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: 4-SIP, GBJ
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: GBJ1502F,GBJ1502-FDI
Base Product Number: GBJ1502
RoHS Status: ROHS3 Compliant
BRIDGE RECT 1PHASE 200V 15A GBJ Product overview: GBJ1502-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ1502-F can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 200V 15A GBJ
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | GBJ1502-FDI-ND | 1325187-GBJ1502-F | 299-GBJ1502-F | GBJ1502-F | GBJ1502-F |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | 200V 15A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | 4-SIP, GBJ | Tube | GBJ | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Diode Type | Single Phase |