Manufacturer: Diodes Incorporated
Win Source Part Number: 872601-GBJ15005-F
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 50 V Through Hole GBJ
Package: Tube
Package: 4-SIP, GBJ
Mounting: Through Hole
Family Name: GBJ15005
Categories: Discrete Semiconductor Products
Case / Package: GBJ
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: GBJ15005-FDI, -GBJ15005-FDI
Bridge Rectifier Single Phase Standard 50V Through Hole GBJ
BRIDGE RECT 1PHASE 50V 15A GBJ Product overview: GBJ15005-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ15005-F can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 50V 15A GBJ
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 872601-GBJ15005-F | GBJ15005-FDI-ND | 299-GBJ15005-F | GBJ15005-F | GBJ15005-F |
| Product Name | Bridge Rectifiers - GBJ15005-F | Bridge Rectifiers | 50V 15A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Bridge Rectifier Single Phase Standard 50 V Through Hole GBJ | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | 4-SIP, GBJ | Tube | GBJ |