DIODES Incorporated Bridge Rectifiers GBJ1010-F

Description
Bridge Rectifier Single Phase Standard 1kV Through Hole GBJ
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 1kV Through Hole GBJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 31-GBJ1010-F-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
31-GBJ1010-F-ND
Bridge Rectifiers 31-GBJ1010-F-ND
Bridge Rectifier Single Phase Standard 1kV Through Hole GBJ

Bridge Rectifier Single Phase Standard 1kV Through Hole GBJ

Buy Now Datasheet
Bridge Rectifiers - GBJ1010-F - 1040802-GBJ1010-F - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBJ1010-F
1040802-GBJ1010-F
Bridge Rectifiers - GBJ1010-F 1040802-GBJ1010-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1040802-GBJ1010-F Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.05V @ 5A Current - Reverse Leakage @ Vr: 10μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: GBJ Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1040802-GBJ1010-F
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 5A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: GBJ
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1KV 10A Diode and Rectifier - 299-GBJ1010-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 10A Diode and Rectifier
299-GBJ1010-F
1KV 10A Diode and Rectifier 299-GBJ1010-F
BRIDGE RECT 1PHASE 1KV 10A GBJ Product overview: GBJ1010-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 10A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ1010-F can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 1KV 10A GBJ Product overview: GBJ1010-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 10A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ1010-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBJ1010-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBJ1010-F
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBJ1010-F
BRIDGE RECT 1PHASE 1KV 10A GBJ

BRIDGE RECT 1PHASE 1KV 10A GBJ

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
GBJ1010-F
Bridge Rectifiers GBJ1010-F
Bridge Rectifiers 1000V 10A

Bridge Rectifiers 1000V 10A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number 31-GBJ1010-F-ND 1040802-GBJ1010-F 299-GBJ1010-F GBJ1010-F GBJ1010-F
Product Name Bridge Rectifiers Bridge Rectifiers - GBJ1010-F 1KV 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, GBJ Tube GBJ
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data