DIODES Incorporated Bridge Rectifiers - GBJ1008-F GBJ1008-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 872600-GBJ1008-F Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 800 V Through Hole GBJ Package: 4-SIP, GBJ Package: Tube Mounting: Through Hole Family Name: GBJ1008 Categories: Discrete Semiconductor Products Case / Package: GBJ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: -GBJ1008-FDI, GBJ1008-F-ND, GBJ1008-FDI
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 872600-GBJ1008-F Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 800 V Through Hole GBJ Package: 4-SIP, GBJ Package: Tube Mounting: Through Hole Family Name: GBJ1008 Categories: Discrete Semiconductor Products Case / Package: GBJ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: -GBJ1008-FDI, GBJ1008-F-ND, GBJ1008-FDI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBJ1008-F - 872600-GBJ1008-F - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBJ1008-F
872600-GBJ1008-F
Bridge Rectifiers - GBJ1008-F 872600-GBJ1008-F
Manufacturer: Diodes Incorporated Win Source Part Number: 872600-GBJ1008-F Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 800 V Through Hole GBJ Package: 4-SIP, GBJ Package: Tube Mounting: Through Hole Family Name: GBJ1008 Categories: Discrete Semiconductor Products Case / Package: GBJ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: -GBJ1008-FDI, GBJ1008-F-ND, GBJ1008-FDI

Manufacturer: Diodes Incorporated
Win Source Part Number: 872600-GBJ1008-F
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 800 V Through Hole GBJ
Package: 4-SIP, GBJ
Package: Tube
Mounting: Through Hole
Family Name: GBJ1008
Categories: Discrete Semiconductor Products
Case / Package: GBJ
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: -GBJ1008-FDI, GBJ1008-F-ND, GBJ1008-FDI

Buy Now Datasheet
800V 10A Diode and Rectifier - 299-GBJ1008-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 10A Diode and Rectifier
299-GBJ1008-F
800V 10A Diode and Rectifier 299-GBJ1008-F
BRIDGE RECT 1PHASE 800V 10A GBJ Product overview: GBJ1008-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 10A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ1008-F can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 800V 10A GBJ Product overview: GBJ1008-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 10A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ1008-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - GBJ1008-FDI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBJ1008-FDI-ND
Bridge Rectifiers GBJ1008-FDI-ND
Bridge Rectifier Single Phase Standard 800V Through Hole GBJ

Bridge Rectifier Single Phase Standard 800V Through Hole GBJ

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBJ1008-F
Bridge Rectifiers GBJ1008-F
Bridge Rectifiers 10A 800V

Bridge Rectifiers 10A 800V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBJ1008-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBJ1008-F
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBJ1008-F
BRIDGE RECT 1PHASE 800V 10A GBJ

BRIDGE RECT 1PHASE 800V 10A GBJ

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 872600-GBJ1008-F 299-GBJ1008-F GBJ1008-FDI-ND GBJ1008-F GBJ1008-F
Product Name Bridge Rectifiers - GBJ1008-F 800V 10A Diode and Rectifier Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Bridge Rectifier Single Phase Standard 800 V Through Hole GBJ
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tube 4-SIP, GBJ GBJ
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data