DIODES Incorporated Bridge Rectifiers GBJ1004

Description
Bridge Rectifier Single Phase Standard 400V Through Hole GBJ
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 400V Through Hole GBJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBJ1004DI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBJ1004DI-ND
Bridge Rectifiers GBJ1004DI-ND
Bridge Rectifier Single Phase Standard 400V Through Hole GBJ

Bridge Rectifier Single Phase Standard 400V Through Hole GBJ

Buy Now Datasheet
Bridge Rectifiers - GBJ1004 - 1176897-GBJ1004 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBJ1004
1176897-GBJ1004
Bridge Rectifiers - GBJ1004 1176897-GBJ1004
Manufacturer: Diodes Incorporated Win Source Part Number: 1176897-GBJ1004 Packaging: Tube Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10A Categories: Discrete Semiconductor Products Supplier Device Package: GBJ Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 4-SIP, GBJ Voltage - Peak Reverse (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: GBJ1004 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.05V at 5A Current - Reverse Leakage at Vr: 10μA at 400V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1176897-GBJ1004
Packaging: Tube
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 10A
Categories: Discrete Semiconductor Products
Supplier Device Package: GBJ
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 4-SIP, GBJ
Voltage - Peak Reverse (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: GBJ1004
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.05V at 5A
Current - Reverse Leakage at Vr: 10μA at 400V

Buy Now
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBJ1004 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBJ1004
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBJ1004
BRIDGE RECT 1PHASE 400V 10A GBJ

BRIDGE RECT 1PHASE 400V 10A GBJ

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number GBJ1004DI-ND 1176897-GBJ1004 GBJ1004
Product Name Bridge Rectifiers Bridge Rectifiers - GBJ1004 Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, GBJ
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data