BRIDGE RECT 1PHASE 400V 10A GBJ Product overview: GBJ1004-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 10A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ1004-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 872599-GBJ1004-F
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 400 V Through Hole GBJ
Package: 4-SIP, GBJ
Package: Tube
Mounting: Through Hole
Family Name: GBJ1004
Categories: Discrete Semiconductor Products
Case / Package: GBJ
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: GBJ1004-FDI, GBJ1004F
Bridge Rectifier Single Phase Standard 400V Through Hole GBJ
BRIDGE RECT 1PHASE 400V 10A GBJ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-GBJ1004-F | 872599-GBJ1004-F | GBJ1004-F-ND | GBJ1004-F | GBJ1004-F |
| Product Name | 400V 10A Diode and Rectifier | Bridge Rectifiers - GBJ1004-F | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Tube | 4-SIP, GBJ | GBJ | ||
| RoHS Compliant | RoHS | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Diode Type | Bridge Rectifier Single Phase Standard 400 V Through Hole GBJ |