DIODES Incorporated Bridge Rectifiers GBJ1002

Description
Bridge Rectifier Single Phase Standard 200V Through Hole GBJ
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 200V Through Hole GBJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBJ1002DI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBJ1002DI-ND
Bridge Rectifiers GBJ1002DI-ND
Bridge Rectifier Single Phase Standard 200V Through Hole GBJ

Bridge Rectifier Single Phase Standard 200V Through Hole GBJ

Buy Now Datasheet
Bridge Rectifiers - GBJ1002 - 1176896-GBJ1002 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBJ1002
1176896-GBJ1002
Bridge Rectifiers - GBJ1002 1176896-GBJ1002
Manufacturer: Diodes Incorporated Win Source Part Number: 1176896-GBJ1002 Packaging: Tube Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10A Categories: Discrete Semiconductor Products Supplier Device Package: GBJ Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 4-SIP, GBJ Voltage - Peak Reverse (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: GBJ1002 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.05V at 5A Current - Reverse Leakage at Vr: 10μA at 200V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1176896-GBJ1002
Packaging: Tube
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 10A
Categories: Discrete Semiconductor Products
Supplier Device Package: GBJ
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 4-SIP, GBJ
Voltage - Peak Reverse (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: GBJ1002
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.05V at 5A
Current - Reverse Leakage at Vr: 10μA at 200V

Buy Now
200V 10A Diode and Rectifier - 299-GBJ1002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 10A Diode and Rectifier
299-GBJ1002
200V 10A Diode and Rectifier 299-GBJ1002
BRIDGE RECT 1PHASE 200V 10A GBJ Product overview: GBJ1002 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ1002 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 200V 10A GBJ Product overview: GBJ1002 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBJ1002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBJ1002 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBJ1002
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBJ1002
BRIDGE RECT 1PHASE 200V 10A GBJ

BRIDGE RECT 1PHASE 200V 10A GBJ

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number GBJ1002DI-ND 1176896-GBJ1002 299-GBJ1002 GBJ1002
Product Name Bridge Rectifiers Bridge Rectifiers - GBJ1002 200V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, GBJ Tube
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data