DIODES Incorporated Crystals GB5000016

Description
50MHz ±15ppm Crystal 16pF 50 Ohms
Request a Quote Datasheet
Description
50MHz ±15ppm Crystal 16pF 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GB5000016-ND - DigiKey
Thief River Falls, MN, United States
50MHz ±15ppm Crystal 16pF 50 Ohms

50MHz ±15ppm Crystal 16pF 50 Ohms

Buy Now Datasheet
Crystals GB5000016
CRYSTAL 50.0000MHZ 16PF

CRYSTAL 50.0000MHZ 16PF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number GB5000016-ND GB5000016
Product Name Crystals Crystals
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-18-23A-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystal Units - 6719359 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details