48MHz ±30ppm Crystal 18pF 60 Ohms
Win Source Part Number: 1378482-GB4800024
Category: Crystals, Oscillators, Resonators - Crystals
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 39 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: SaRonix-eCera™ GB
Product Status: Active
Frequency: 48 MHz
HTSUS: 8541.60.0060
ESR (Equivalent Series Resistance): 60 Ohms
REACH Status: REACH Unaffected
ECCN: EAR99
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals |
| Product Number | GB4800024-ND | 1378482-GB4800024 | GB4800024 |
| Product Name | Crystals | Crystals, Oscillators, Resonators - Crystals | Crystals |
| Frequency Stability | 30 ppm | 30 ppm | |
| Load Capacitance | 18 pF | 18 pF | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Oscillator Type | MHz Crystal |