DIODES Incorporated Crystals GB2500117

Description
25MHz ±20ppm Crystal 20pF 30 Ohms
Request a Quote Datasheet
Description
25MHz ±20ppm Crystal 20pF 30 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GB2500117-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 20pF 30 Ohms

25MHz ±20ppm Crystal 20pF 30 Ohms

Buy Now Datasheet
Crystals GB2500117
CRYSTAL 25.0000MHZ 20PF

CRYSTAL 25.0000MHZ 20PF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number GB2500117-ND GB2500117
Product Name Crystals Crystals
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-20-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Units - 8136043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details