DIODES Incorporated Crystals GB2500078

Description
25MHz ±30ppm Crystal 20pF 30 Ohms
Request a Quote Datasheet
Description
25MHz ±30ppm Crystal 20pF 30 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GB2500078-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 20pF 30 Ohms

25MHz ±30ppm Crystal 20pF 30 Ohms

Buy Now Datasheet
Crystals GB2500078
CRYSTAL 25.0000MHZ 20PF

CRYSTAL 25.0000MHZ 20PF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number GB2500078-ND GB2500078
Product Name Crystals Crystals
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 15 pF
View Details
4 Pin Crystal C6S - C6S-12.000-20-2030-X-R-E60 - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 12 MHz
Load Capacitance 20 pF
View Details
Surface Mount Crystals - ECS-100-S-19A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystal Oscillators - 1735881 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details