DIODES Incorporated Crystals GB2000033

Description
20MHz ±20ppm Crystal 18pF 20 Ohms
Request a Quote Datasheet
Description
20MHz ±20ppm Crystal 18pF 20 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GB2000033-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±20ppm Crystal 18pF 20 Ohms

20MHz ±20ppm Crystal 18pF 20 Ohms

Buy Now Datasheet
Oscillators - GB2000033 - 872597-GB2000033 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - GB2000033
872597-GB2000033
Oscillators - GB2000033 872597-GB2000033
Manufacturer: Diodes Incorporated Win Source Part Number: 872597-GB2000033 Series: SaRonix-eCera™ GB Operating Temperature Range: -20°C ~ 85°C Features: 20 MHz ±20ppm Crystal 18pF 20 Ohms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050

Manufacturer: Diodes Incorporated
Win Source Part Number: 872597-GB2000033
Series: SaRonix-eCera™ GB
Operating Temperature Range: -20°C ~ 85°C
Features: 20 MHz ±20ppm Crystal 18pF 20 Ohms
Package: Reel - TR
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050

Buy Now Datasheet
Crystals GB2000033
CRYSTAL 20.0000MHZ 18PF

CRYSTAL 20.0000MHZ 18PF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number GB2000033-ND 872597-GB2000033 GB2000033
Product Name Crystals Oscillators - GB2000033 Crystals
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data