DIODES Incorporated Crystals GB1200052

Description
12MHz ±30ppm Crystal 12pF 40 Ohms
Request a Quote Datasheet
Description
12MHz ±30ppm Crystal 12pF 40 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GB1200052-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 12pF 40 Ohms

12MHz ±30ppm Crystal 12pF 40 Ohms

Buy Now Datasheet
Crystals GB1200052
CRYSTAL 12.0000MHZ 12PF

CRYSTAL 12.0000MHZ 12PF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number GB1200052-ND GB1200052
Product Name Crystals Crystals
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Crystal Units - 216262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 32 MHz
View Details
Crystal Units - 6719397 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystals - XC1355-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 30 ppm
View Details