DIODES Incorporated Crystals GB0610005

Description
6.144MHz ±30ppm Crystal 10pF 100 Ohms
Request a Quote Datasheet
Description
6.144MHz ±30ppm Crystal 10pF 100 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GB0610005-ND - DigiKey
Thief River Falls, MN, United States
6.144MHz ±30ppm Crystal 10pF 100 Ohms

6.144MHz ±30ppm Crystal 10pF 100 Ohms

Buy Now Datasheet
Crystals GB0610005
CRYSTAL 6.1440MHZ 10PF

CRYSTAL 6.1440MHZ 10PF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number GB0610005-ND GB0610005
Product Name Crystals Crystals
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CSM-7X-DU - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 3.57 to 70 MHz
View Details
4 Pin Crystal C3E - C3E-13.560-8-2030-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 13.56 MHz
Load Capacitance 8 pF
View Details
Crystal Units - 1735831 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
View Details