DIODES Incorporated Crystals GB0400005

Description
4MHz ±30ppm Crystal 16pF 120 Ohms HC-49/US
Request a Quote Datasheet
Description
4MHz ±30ppm Crystal 16pF 120 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GB0400005-ND - DigiKey
Thief River Falls, MN, United States
4MHz ±30ppm Crystal 16pF 120 Ohms HC-49/US

4MHz ±30ppm Crystal 16pF 120 Ohms HC-49/US

Buy Now Datasheet
Crystals GB0400005
CRYSTAL 4.0000MHZ 16PF TH

CRYSTAL 4.0000MHZ 16PF TH

Supplier's Site
4MHz ±30ppm Crystal 16pF 120 Ohm -20°C ~ 70°CThrough Hole HC49/US - 233-GB0400005 - Utmel Electronic Limited
Hong Kong, China
4MHz ±30ppm Crystal 16pF 120 Ohm -20°C ~ 70°CThrough Hole HC49/US
233-GB0400005
4MHz ±30ppm Crystal 16pF 120 Ohm -20°C ~ 70°CThrough Hole HC49/US 233-GB0400005
4MHz ±30ppm Crystal 16pF 120 Ohm -20°C ~ 70°CThrough Hole HC49/US

4MHz ±30ppm Crystal 16pF 120 Ohm -20°C ~ 70°CThrough Hole HC49/US

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Crystals Crystals Crystals
Product Number GB0400005-ND GB0400005 233-GB0400005
Product Name Crystals Crystals 4MHz ±30ppm Crystal 16pF 120 Ohm -20°C ~ 70°CThrough Hole HC49/US
Package / Form Factor Through Hole; HC-49/US Through Hole Through Hole
Frequency Stability 30 ppm 30 ppm
Load Capacitance 16 pF 16 pF 16 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-18-5G3X-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
4 Pin Crystal C5S - C5S-16.000-12-50100-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 16 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details