DIODES Incorporated Crystals GB0400004

Description
Crystal
Request a Quote Datasheet
Description
Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - GB0400004-ND - DigiKey
Thief River Falls, MN, United States
Crystal

Crystal

Buy Now Datasheet
Crystals GB0400004
CRYSTAL METAL CAN DIP49S T&R 1K

CRYSTAL METAL CAN DIP49S T&R 1K

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number GB0400004-ND GB0400004
Product Name Crystals Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-080-8-33AQ-JEN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Frequency 8 MHz
Frequency Stability 50 ppm
View Details
2 suppliers
4 Pin Crystal C3E - C3E-25.000-12-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-MS1V-T1K-32.768KHZ-8.2PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 8.2 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details