32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead
Manufacturer: Diodes Incorporated
Win Source Part Number: 1329305-G93270002
Category: Crystals, Oscillators, Resonators>Crystals
Packaging: Reel - TR
Type: kHz Crystal (Tuning Fork)
Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 3,000
Mounting: Surface Mount
Frequency: 32.768 kHz
ESR (Equivalent Series Resistance): 90 kOhms
Frequency Tolerance: ±20ppm
Load Capacitance: 12.5pF
Operating Mode: Fundamental
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 2-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0010
Other Part Number: G93270002DKR,G932700
Product Status: Obsolete
RoHS Status: RoHS Compliant
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals |
| Product Number | G93270002TR-ND | 1329305-G93270002 | G93270002 |
| Product Name | Crystals | Crystals, Oscillators, Resonators - Crystals | Crystals |
| Package / Form Factor | Surface Mount; 2-SMD, No Lead | Surface Mount; 2-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | RoHS; Lead-Free | ||
| Load Capacitance | 12.5 pF | 12.5 pF | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |