DIODES Incorporated Oscillators - G83270010 G83270010

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 872566-G83270010 Features: Crystal Package: Reel - TR Part Status: Obsolete Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0010
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 872566-G83270010 Features: Crystal Package: Reel - TR Part Status: Obsolete Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - G83270010 - 872566-G83270010 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - G83270010
872566-G83270010
Oscillators - G83270010 872566-G83270010
Manufacturer: Diodes Incorporated Win Source Part Number: 872566-G83270010 Features: Crystal Package: Reel - TR Part Status: Obsolete Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0010

Manufacturer: Diodes Incorporated
Win Source Part Number: 872566-G83270010
Features: Crystal
Package: Reel - TR
Part Status: Obsolete
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0010

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 872566-G83270010
Product Name Oscillators - G83270010
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
VCO / SURF MOUNT / RoHS - ROS-386-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Specs
Package / Form Factor Surface Mount; S3A LVDS
Frequency 55 MHz
Frequency Stability 30 ppm
View Details