DIODES Incorporated Oscillators - G83270001 G83270001

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 872565-G83270001 Features: Crystal Package: Reel - TR Part Status: Obsolete Categories: Crystals ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 872565-G83270001 Features: Crystal Package: Reel - TR Part Status: Obsolete Categories: Crystals ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - G83270001 - 872565-G83270001 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - G83270001
872565-G83270001
Oscillators - G83270001 872565-G83270001
Manufacturer: Diodes Incorporated Win Source Part Number: 872565-G83270001 Features: Crystal Package: Reel - TR Part Status: Obsolete Categories: Crystals ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited)

Manufacturer: Diodes Incorporated
Win Source Part Number: 872565-G83270001
Features: Crystal
Package: Reel - TR
Part Status: Obsolete
Categories: Crystals
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)

Buy Now
Crystals G83270001
CRYSTAL 32.768KHZ SMD

CRYSTAL 32.768KHZ SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals
Product Number 872565-G83270001 G83270001
Product Name Oscillators - G83270001 Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1165942-SIT9120AI-2C3-25E125.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency 125 MHz
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - TLC555CPS - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2.1 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Programmable Timers and Oscillators - CY2XF34FLXIT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers