DIODES Incorporated Crystals G53270009

Description
CRYSTAL 32.7680KHZ 7PF
Description
CRYSTAL 32.7680KHZ 7PF

Suppliers

Company
Product
Description
Supplier Links
Crystals G53270009
CRYSTAL 32.7680KHZ 7PF

CRYSTAL 32.7680KHZ 7PF

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Crystals
Product Number G53270009
Product Name Crystals
Frequency 0.0328 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X171-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
2 Pin Crystal CAA - CAA-8.000-18-1530-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 8 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC4V-T1A-153.600KHZ-9PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
View Details