32.768kHz ±20ppm Crystal 12.5pF 65 kOhms 4-SMD, Flat Leads
32.768kHz ±20ppm Crystal 12.5pF 65 kOhms 4-SMD, Flat Leads
32.768kHz ±20ppm Crystal 12.5pF 65 kOhms 4-SMD, Flat Leads
CRYSTAL 32.7680KHZ 12.5PF SMD
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | G53270004TR-ND | G53270004 | G53270004 |
| Product Name | Crystals | Crystals | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, Flat Lead, 3 Leads | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | ||
| Load Capacitance | 12.5 pF | 12.5 pF | 12.5 pF |