DIODES Incorporated Crystals, Oscillators, Resonators - Crystals G43270018

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1329317-G43270018 Category: Crystals, Oscillators, Resonators>Crystals Packaging: Reel - TR Type: kHz Crystal (Tuning Fork) Size / Dimension: 0.311" L x 0.146" W (7.90mm x 3.70mm) Height - Seated (Max): 0.102" (2.60mm) Standard Package: 3,000 Mounting: Surface Mount Frequency: 32.768 kHz ESR (Equivalent Series Resistance): 50 kOhms Frequency Tolerance: ±20ppm Load Capacitance: 6pF Operating Mode: Fundamental Temperature Range - Operating: -40°C ~ 85°C Case / Package: 4-SOJ, 5.50mm pitch ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0010 Other Part Number: G43270018TR,G4327001 8DKR,G43270018CT RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1329317-G43270018 Category: Crystals, Oscillators, Resonators>Crystals Packaging: Reel - TR Type: kHz Crystal (Tuning Fork) Size / Dimension: 0.311" L x 0.146" W (7.90mm x 3.70mm) Height - Seated (Max): 0.102" (2.60mm) Standard Package: 3,000 Mounting: Surface Mount Frequency: 32.768 kHz ESR (Equivalent Series Resistance): 50 kOhms Frequency Tolerance: ±20ppm Load Capacitance: 6pF Operating Mode: Fundamental Temperature Range - Operating: -40°C ~ 85°C Case / Package: 4-SOJ, 5.50mm pitch ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0010 Other Part Number: G43270018TR,G4327001 8DKR,G43270018CT RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1329317-G43270018 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1329317-G43270018
Crystals, Oscillators, Resonators - Crystals 1329317-G43270018
Manufacturer: Diodes Incorporated Win Source Part Number: 1329317-G43270018 Category: Crystals, Oscillators, Resonators>Crystals Packaging: Reel - TR Type: kHz Crystal (Tuning Fork) Size / Dimension: 0.311" L x 0.146" W (7.90mm x 3.70mm) Height - Seated (Max): 0.102" (2.60mm) Standard Package: 3,000 Mounting: Surface Mount Frequency: 32.768 kHz ESR (Equivalent Series Resistance): 50 kOhms Frequency Tolerance: ±20ppm Load Capacitance: 6pF Operating Mode: Fundamental Temperature Range - Operating: -40°C ~ 85°C Case / Package: 4-SOJ, 5.50mm pitch ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0010 Other Part Number: G43270018TR,G4327001 8DKR,G43270018CT RoHS Status: RoHS Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1329317-G43270018
Category: Crystals, Oscillators, Resonators>Crystals
Packaging: Reel - TR
Type: kHz Crystal (Tuning Fork)
Size / Dimension: 0.311" L x 0.146" W (7.90mm x 3.70mm)
Height - Seated (Max): 0.102" (2.60mm)
Standard Package: 3,000
Mounting: Surface Mount
Frequency: 32.768 kHz
ESR (Equivalent Series Resistance): 50 kOhms
Frequency Tolerance: ±20ppm
Load Capacitance: 6pF
Operating Mode: Fundamental
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 4-SOJ, 5.50mm pitch
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0010
Other Part Number: G43270018TR,G43270018DKR,G43270018CT
RoHS Status: RoHS Compliant

Buy Now Datasheet
Crystals - G43270018DKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 50 kOhms 4-SOJ, 5.50mm pitch

32.768kHz ±20ppm Crystal 6pF 50 kOhms 4-SOJ, 5.50mm pitch

Buy Now Datasheet
Crystals - G43270018TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 50 kOhms 4-SOJ, 5.50mm pitch

32.768kHz ±20ppm Crystal 6pF 50 kOhms 4-SOJ, 5.50mm pitch

Buy Now Datasheet
Crystals - G43270018CT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 50 kOhms 4-SOJ, 5.50mm pitch

32.768kHz ±20ppm Crystal 6pF 50 kOhms 4-SOJ, 5.50mm pitch

Buy Now Datasheet
Crystal, 32.768Khz, 6Pf, Smd, 7.9X3.2Mm Diodes Inc. - 29AK0015 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 6Pf, Smd, 7.9X3.2Mm Diodes Inc.
29AK0015
Crystal, 32.768Khz, 6Pf, Smd, 7.9X3.2Mm Diodes Inc. 29AK0015
CRYSTAL, 32.768KHZ, 6PF, SMD, 7.9X3.2MM

CRYSTAL, 32.768KHZ, 6PF, SMD, 7.9X3.2MM

Supplier's Site
Crystals G43270018
CRYSTAL 32.7680KHZ 6PF SMD

CRYSTAL 32.7680KHZ 6PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals Crystals Crystals
Product Number 1329317-G43270018 G43270018DKR-ND 29AK0015 G43270018
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystal, 32.768Khz, 6Pf, Smd, 7.9X3.2Mm Diodes Inc. Crystals
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor Surface Mount; 4-SOJ, 5.50mm pitch Surface Mount; 4-SOJ, 5.50mm pitch Surface Mount Surface Mount; Surface Mount
Frequency 0.0328 MHz 0.0328 MHz
Frequency Tolerance 20 %
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0044.856900 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0449 MHz
Frequency Stability 50 ppm
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SE555DR - 028232-SE555DR - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC
Frequency 0.1000 MHz
View Details
3 suppliers
Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Crystal Oscillators - 6719668 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers