The G4 Series from Win Source Electronics features a 32.768 kHz tuning fork quartz crystal in an 8.0 x 3.8mm SMD plastic-molded package. This crystal is designed for applications such as real-time clocks and as a reference for microprocessors in low power and standby modes. It offers a frequency tolerance of ±20ppm at 25°C and operates effectively within a temperature range of -40 to +85°C. The crystal is characterized by a maximum equivalent series resistance of 50KOc and a load capacitance of 12.5pF. It is suitable for automated pick-and-place assembly and is available on tape and reel, with 3000 units per reel. The product is RoHS and Green compliant, making it a viable option for environmentally conscious projects.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |