DIODES Incorporated Crystals G43270016

Description
CRYSTAL 32.7680KHZ 12.5PF
Description
CRYSTAL 32.7680KHZ 12.5PF

Suppliers

Company
Product
Description
Supplier Links
Crystals G43270016
CRYSTAL 32.7680KHZ 12.5PF

CRYSTAL 32.7680KHZ 12.5PF

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Crystals
Product Number G43270016
Product Name Crystals
Frequency 0.0328 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.60-12-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Crystal Units - 6719441 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Load Capacitance 15 pF
View Details