Manufacturer: Diodes Incorporated
Win Source Part Number: 919450-G43270009
Series: SaRonix-eCera™ G4
Operating Temperature Range: -40°C ~ 85°C
Features: 32.768 kHz ±20ppm Crystal 12.5pF 50 kOhms
Package: Reel - TR
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0010
32.768kHz ±20ppm Crystal 12.5pF 50 kOhms
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Oscillators | Crystals | Crystals |
| Product Number | 919450-G43270009 | 31-G43270009CT-ND | G43270009 |
| Product Name | Oscillators - G43270009 | Crystals | Crystals |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |