DIODES Incorporated Crystals, Oscillators, Resonators- Crystals G23270006

Description
Manufacturer: Diodes Incorporated Category: Crystals, Oscillators, Resonators- Crystals Series: SaRonix-eCera™ G2 Package: Bulk Product Status: Active Type: kHz Crystal (Tuning Fork) Frequency: 32.768 kHz Mounting Type: Through Hole Package / Case: Cylindrical Can, Radial Size / Dimension: 0.079" Dia x 0.236" L (2.00mm x 6.00mm)
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Category: Crystals, Oscillators, Resonators- Crystals Series: SaRonix-eCera™ G2 Package: Bulk Product Status: Active Type: kHz Crystal (Tuning Fork) Frequency: 32.768 kHz Mounting Type: Through Hole Package / Case: Cylindrical Can, Radial Size / Dimension: 0.079" Dia x 0.236" L (2.00mm x 6.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators- Crystals
Crystals, Oscillators, Resonators- Crystals
Manufacturer: Diodes Incorporated Category: Crystals, Oscillators, Resonators- Crystals Series: SaRonix-eCera™ G2 Package: Bulk Product Status: Active Type: kHz Crystal (Tuning Fork) Frequency: 32.768 kHz Mounting Type: Through Hole Package / Case: Cylindrical Can, Radial Size / Dimension: 0.079" Dia x 0.236" L (2.00mm x 6.00mm)

Manufacturer: Diodes Incorporated
Category: Crystals, Oscillators, Resonators- Crystals
Series: SaRonix-eCera™ G2
Package: Bulk
Product Status: Active
Type: kHz Crystal (Tuning Fork)
Frequency: 32.768 kHz
Mounting Type: Through Hole
Package / Case: Cylindrical Can, Radial
Size / Dimension: 0.079" Dia x 0.236" L (2.00mm x 6.00mm)

Buy Now Datasheet
Crystals - G23270006-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 40 kOhms Cylindrical Can, Radial

32.768kHz ±20ppm Crystal 6pF 40 kOhms Cylindrical Can, Radial

Buy Now Datasheet
Crystals G23270006
CRYSTAL 32.7680KHZ 6PF TH

CRYSTAL 32.7680KHZ 6PF TH

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Crystals Crystals
Product Number G23270006-ND G23270006
Product Name Crystals, Oscillators, Resonators- Crystals Crystals Crystals
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor Cylindrical Can, Radial Through Hole; Cylindrical Can, Radial Through Hole
Frequency 0.0328 MHz 0.0328 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-200-12-33Q-JEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
View Details
4 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 1473-SIT1602BI-21-33N-10.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
3 suppliers