DIODES Incorporated Schottky 100V 10A Diode and Rectifier G10100F4

Description
DIODE SCHOTTKY 100V 10A F4 Product overview: G10100F4 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-G10100F4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 10A F4 Product overview: G10100F4 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-G10100F4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 10A Diode and Rectifier - 280-G10100F4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 10A Diode and Rectifier
280-G10100F4
Schottky 100V 10A Diode and Rectifier 280-G10100F4
DIODE SCHOTTKY 100V 10A F4 Product overview: G10100F4 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-G10100F4 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 10A F4 Product overview: G10100F4 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-G10100F4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1024543-G10100F4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1024543-G10100F4
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1024543-G10100F4
Win Source Part Number: 1024543-G10100F4 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Package: Tape & Reel (TR) Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: 31-G10100F4TR Product Status: Last Time Buy

Win Source Part Number: 1024543-G10100F4
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Package: Tape & Reel (TR)
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: 31-G10100F4TR
Product Status: Last Time Buy

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
G10100F4
Discrete Semiconductor Products - Diodes - Rectifiers G10100F4
DIODE SCHOTTKY 100V 10A F4

DIODE SCHOTTKY 100V 10A F4

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-G10100F4 1024543-G10100F4 G10100F4
Product Name Schottky 100V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: MS862C08 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 10 amps
VRRM 80 volts
View Details
General-purpose Schottky diode - 1PS76SB70,135 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
6 suppliers
B48-2 and B48-2T Series B483F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 2548789P - RS Components, Ltd.
Specs
Package TO-220; TO-220AB
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details