DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - FZT968TA FZT968TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 001350-FZT968TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 80MHz Transistor Polarity: PNP Family Name: FZT968 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 450mV @ 250mA, 6A Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 300 @ 500mA, 1V Maximum Power Dissipation: 3W Alternative Parts (Cross-Reference): PBSS301PZ; PBSS301PZ,135; FZT968TC; Introduction Date: October 28, 1997 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Defence, Military & Aerospace
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 001350-FZT968TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 80MHz Transistor Polarity: PNP Family Name: FZT968 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 450mV @ 250mA, 6A Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 300 @ 500mA, 1V Maximum Power Dissipation: 3W Alternative Parts (Cross-Reference): PBSS301PZ; PBSS301PZ,135; FZT968TC; Introduction Date: October 28, 1997 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Defence, Military & Aerospace
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - FZT968TA - 001350-FZT968TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FZT968TA
001350-FZT968TA
TRANSISTORS - Transistors (BJT) - Single - FZT968TA 001350-FZT968TA
Manufacturer: Diodes Incorporated Win Source Part Number: 001350-FZT968TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 80MHz Transistor Polarity: PNP Family Name: FZT968 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 450mV @ 250mA, 6A Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 300 @ 500mA, 1V Maximum Power Dissipation: 3W Alternative Parts (Cross-Reference): PBSS301PZ; PBSS301PZ,135; FZT968TC; Introduction Date: October 28, 1997 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Defence, Military & Aerospace

Manufacturer: Diodes Incorporated
Win Source Part Number: 001350-FZT968TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 80MHz
Transistor Polarity: PNP
Family Name: FZT968
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 450mV @ 250mA, 6A
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 500mA, 1V
Maximum Power Dissipation: 3W
Alternative Parts (Cross-Reference): PBSS301PZ; PBSS301PZ,135; FZT968TC;
Introduction Date: October 28, 1997
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Defence, Military & Aerospace

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 001350-FZT968TA
Product Name TRANSISTORS - Transistors (BJT) - Single - FZT968TA
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-7456-6-ND - DigiKey
Specs
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Translator ICs - 1897444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details