DIODES Incorporated 12V 6A Bipolar Transistor FZT968TA

Description
TRANS PNP 12V 6A SOT223-3 Product overview: FZT968TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT968TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 12V 6A SOT223-3 Product overview: FZT968TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT968TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 6A Bipolar Transistor
276-FZT968TA
12V 6A Bipolar Transistor 276-FZT968TA
TRANS PNP 12V 6A SOT223-3 Product overview: FZT968TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT968TA can be used for catalog matching and distributor lookup.

TRANS PNP 12V 6A SOT223-3 Product overview: FZT968TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT968TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - FZT968TADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FZT968TADKR-ND
Single Bipolar Transistors FZT968TADKR-ND
Bipolar (BJT) Transistor PNP 12V 6A 80MHz 3W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 12V 6A 80MHz 3W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - FZT968TACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FZT968TACT-ND
Single Bipolar Transistors FZT968TACT-ND
Bipolar (BJT) Transistor PNP 12V 6A 80MHz 3W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 12V 6A 80MHz 3W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - FZT968TATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FZT968TATR-ND
Single Bipolar Transistors FZT968TATR-ND
Bipolar (BJT) Transistor PNP 12V 6A 80MHz 3W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 12V 6A 80MHz 3W Surface Mount SOT-223-3

Buy Now Datasheet
TRANS PNP 12V 6A SOT-223 - 233-FZT968TA - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 12V 6A SOT-223
233-FZT968TA
TRANS PNP 12V 6A SOT-223 233-FZT968TA
TRANS PNP 12V 6A SOT-223

TRANS PNP 12V 6A SOT-223

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FZT968TA
Bipolar Transistors - BJT FZT968TA
Bipolar Transistors - BJT PNP HighCt HighV

Bipolar Transistors - BJT PNP HighCt HighV

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FZT968TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FZT968TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FZT968TA
TRANS PNP 12V 6A SOT223-3

TRANS PNP 12V 6A SOT223-3

Supplier's Site
Trans, Pnp, 12V, 6A, 150Deg C, 3W Rohs Compliant Diodes Inc. - 28AK9814 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 12V, 6A, 150Deg C, 3W Rohs Compliant Diodes Inc.
28AK9814
Trans, Pnp, 12V, 6A, 150Deg C, 3W Rohs Compliant Diodes Inc. 28AK9814
TRANS, PNP, 12V, 6A, 150DEG C, 3W ROHS COMPLIANT: YES

TRANS, PNP, 12V, 6A, 150DEG C, 3W ROHS COMPLIANT: YES

Supplier's Site
Single Bipolar Transistors - FZT968TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FZT968TA
Single Bipolar Transistors FZT968TA
TRANS PNP 12V 6A SOT223-3

TRANS PNP 12V 6A SOT223-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-FZT968TA FZT968TADKR-ND 233-FZT968TA FZT968TA FZT968TA 28AK9814 FZT968TA
Product Name 12V 6A Bipolar Transistor Single Bipolar Transistors TRANS PNP 12V 6A SOT-223 Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Pnp, 12V, 6A, 150Deg C, 3W Rohs Compliant Diodes Inc. Single Bipolar Transistors
Polarity PNP PNP PNP; PNP PNP PNP; PNP
Package Type Tape & Reel (TR) SOT223; TO-261-4, TO-261AA TO-3 SOT223; TO-261-4, TO-261AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 6000 milliamps 6000 milliamps 6000 milliamps
VCEO 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data