TRANS PNP 300V 1A SOT223-3 Product overview: FZT957TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT957TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 016628-FZT957TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 85MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 240mV @ 300mA, 1A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 500mA, 10V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor PNP 300V 1A 85MHz 3W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 300V 1A 85MHz 3W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 300V 1A 85MHz 3W Surface Mount SOT-223-3
TRANS PNP 300V 1A SOT223-3
Bipolar Transistors - BJT PNP HighCt HighV
TRANS PNP 300V 1A SOT223-3
TRANS, NPN, 300V, 1A, 150DEG C, 3W ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-FZT957TA | 016628-FZT957TA | FZT957DKR-ND | FZT957TA | FZT957TA | FZT957TA | 24AJ0579 |
| Product Name | 300V 1A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FZT957TA | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors | Trans, Npn, 300V, 1A, 150Deg C, 3W Rohs Compliant Diodes Inc. |
| Polarity | PNP | PNP; PNP | PNP | PNP; PNP | NPN | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 300 volts | 300 volts | 300 volts |