TRANS PNP 300V 1A SOT-223-3
PWR HI VOLTAGE TRANSISTOR SOT223
PWR HI VOLTAGE TRANSISTOR SOT223
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-FZT957QTCTR-ND | FZT957QTC | FZT957QTC |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP; PNP | |
| Package Type | SOT223; TO-261-4, TO-261AA | AEC-Q101 | SOT223; TO-261-4, TO-261AA |
| Transistor Grade / Operating Range | Automotive | ||
| Packing Method | Tape Reel; Tape & Reel (TR) | ||
| IC(max) | 1000 milliamps | 1000 milliamps |