DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - FZT956QTA FZT956QTA

Description
Manufacturer: Zetex Semiconductors Win Source Part Number: 745816-FZT956QTA Manufacturer Homepage: www.diodes.com Reference case: SOT223 Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Zetex Semiconductors Win Source Part Number: 745816-FZT956QTA Manufacturer Homepage: www.diodes.com Reference case: SOT223 Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - FZT956QTA - 745816-FZT956QTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FZT956QTA
745816-FZT956QTA
TRANSISTORS - Transistors (BJT) - Single - FZT956QTA 745816-FZT956QTA
Manufacturer: Zetex Semiconductors Win Source Part Number: 745816-FZT956QTA Manufacturer Homepage: www.diodes.com Reference case: SOT223 Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Zetex Semiconductors
Win Source Part Number: 745816-FZT956QTA
Manufacturer Homepage: www.diodes.com
Reference case: SOT223
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Bipolar Transistor
276-FZT956QTA
Bipolar Transistor 276-FZT956QTA
PWR HI VOLTAGE TRANSISTOR SOT223 Product overview: FZT956QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT956QTA can be used for catalog matching and distributor lookup.

PWR HI VOLTAGE TRANSISTOR SOT223 Product overview: FZT956QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT956QTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 31-FZT956QTATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-FZT956QTATR-ND
Single Bipolar Transistors 31-FZT956QTATR-ND
TRANS PNP 200V 2A SOT-223-3

TRANS PNP 200V 2A SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - 31-FZT956QTADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-FZT956QTADKR-ND
Single Bipolar Transistors 31-FZT956QTADKR-ND
TRANS PNP 200V 2A SOT-223-3

TRANS PNP 200V 2A SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - 31-FZT956QTACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-FZT956QTACT-ND
Single Bipolar Transistors 31-FZT956QTACT-ND
TRANS PNP 200V 2A SOT-223-3

TRANS PNP 200V 2A SOT-223-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FZT956QTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FZT956QTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FZT956QTA
PWR HI VOLTAGE TRANSISTOR SOT223

PWR HI VOLTAGE TRANSISTOR SOT223

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 745816-FZT956QTA 276-FZT956QTA 31-FZT956QTATR-ND FZT956QTA
Product Name TRANSISTORS - Transistors (BJT) - Single - FZT956QTA Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type Tape & Reel (TR) SOT223; TO-261-4, TO-261AA AEC-Q101
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 2000 milliamps 2000 milliamps
VCEO 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 500 mA NPN general-purpose transistor - 2PD602AQL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
7 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP51-16E6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Bulk; Bulk
IC(max) 1000 milliamps
VCEO 45 volts
View Details
Bipolar Transistors - 1220631 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details