TRANS PNP 100V 5A SOT223-3 Product overview: FZT953TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT953TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 016626-FZT953TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: PNP
Family Name: FZT953
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 460mV @ 500mA, 5A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 2A, 1V
Maximum Power Dissipation: 3W
Alternative Parts (Cross-Reference): PBSS306PZ; CZT953; CZT953 TR; CZT953 TR Lead Free;
Introduction Date: April 05, 2000
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Defence, Military & Aerospace
Bipolar (BJT) Transistor PNP 100V 5A 120MHz 3W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 100V 5A 120MHz 3W Surface Mount SOT-223-3
Bipolar Transistors - BJT PNP HighCt Low Sat
100V 3W 100@2A,1V 5A PNP SOT-223-3 Bipolar Transistors - BJT ROHS
TRANS PNP 100V 5A SOT223-3
TRANS PNP 100V 5A SOT223-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-FZT953TA | 016626-FZT953TA | FZT953CT-ND | FZT953TA | FZT953TA | FZT953TA | FZT953TA |
| Product Name | 100V 5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FZT953TA | Single Bipolar Transistors | Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP; PNP | PNP | PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | SOT223 | SOT223; TO-261-4, TO-261AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | ||||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | 5000 milliamps | 5000 milliamps | ||
| VCEO | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts |