Manufacturer: Diodes Incorporated
Win Source Part Number: 919422-FZT951TC
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 5 A 120MHz 3 W Surface Mount SOT-223-3
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: FZT951
Categories: Discrete Semiconductor Products
Case / Package: SOT-223-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0075
TRANS PNP 60V 5A SOT223-3 Product overview: FZT951TC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT951TC can be used for catalog matching and distributor lookup.
TRANS PNP 60V 5A SOT-223-3
TRANS PNP 60V 5A SOT-223-3
Bipolar (BJT) Transistor PNP 60V 5A 120MHz 3W Surface Mount SOT-223-3
TRANS PNP 60V 5A SOT223-3
Bipolar Transistors - BJT PNP HighCt Low Sat
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 919422-FZT951TC | 276-FZT951TC | 31-FZT951TCDKR-ND | FZT951TC | FZT951TC |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FZT951TC | 60V 5A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | ||
| Package Type | SOT3; SOT-223-3 | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 5000 milliamps | 5000 milliamps | |||
| VCEO | 60 volts | 60 volts |