DIODES Incorporated Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single FZT951QTA

Description
Win Source Part Number: 957796-FZT951QTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 1.6 W Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 5 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 460mV @ 500mA, 5A Current - Collector Cutoff (Max): 50nA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 2A, 1V Frequency - Transition: 120MHz Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. HTSUS: 8541.29.0075 Mfr: Diodes Incorporated Other Names: 31-FZT951QTATR
Request a Quote Datasheet
Description
Win Source Part Number: 957796-FZT951QTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 1.6 W Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 5 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 460mV @ 500mA, 5A Current - Collector Cutoff (Max): 50nA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 2A, 1V Frequency - Transition: 120MHz Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. HTSUS: 8541.29.0075 Mfr: Diodes Incorporated Other Names: 31-FZT951QTATR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 957796-FZT951QTA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
957796-FZT951QTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 957796-FZT951QTA
Win Source Part Number: 957796-FZT951QTA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 1.6 W Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 5 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 460mV @ 500mA, 5A Current - Collector Cutoff (Max): 50nA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 2A, 1V Frequency - Transition: 120MHz Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. HTSUS: 8541.29.0075 Mfr: Diodes Incorporated Other Names: 31-FZT951QTATR

Win Source Part Number: 957796-FZT951QTA
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 1.6 W
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 5 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 460mV @ 500mA, 5A
Current - Collector Cutoff (Max): 50nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 2A, 1V
Frequency - Transition: 120MHz
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
HTSUS: 8541.29.0075
Mfr: Diodes Incorporated
Other Names: 31-FZT951QTATR

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-FZT951QTA
Bipolar Transistor 276-FZT951QTA
PWR LOW SAT TRANSISTOR SOT223 T& Product overview: FZT951QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT951QTA can be used for catalog matching and distributor lookup.

PWR LOW SAT TRANSISTOR SOT223 T& Product overview: FZT951QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT951QTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 31-FZT951QTATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-FZT951QTATR-ND
Single Bipolar Transistors 31-FZT951QTATR-ND
TRANS PNP 60V 5A SOT-223

TRANS PNP 60V 5A SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 31-FZT951QTADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-FZT951QTADKR-ND
Single Bipolar Transistors 31-FZT951QTADKR-ND
TRANS PNP 60V 5A SOT-223

TRANS PNP 60V 5A SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 31-FZT951QTACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-FZT951QTACT-ND
Single Bipolar Transistors 31-FZT951QTACT-ND
TRANS PNP 60V 5A SOT-223

TRANS PNP 60V 5A SOT-223

Buy Now Datasheet
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT - FZT951QTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
FZT951QTA
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT FZT951QTA
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT

Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT

Supplier's Site
Single Bipolar Transistors - FZT951QTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FZT951QTA
Single Bipolar Transistors FZT951QTA
PWR LOW SAT TRANSISTOR SOT223 T&

PWR LOW SAT TRANSISTOR SOT223 T&

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 957796-FZT951QTA 276-FZT951QTA 31-FZT951QTATR-ND FZT951QTA FZT951QTA
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistor Single Bipolar Transistors Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT Single Bipolar Transistors
Polarity PNP PNP PNP PNP; PNP
Package Type SOT3 Tape & Reel (TR) SOT223; TO-261-4, TO-261AA SOT223; TO-261-4, TO-261AA
IC(max) 5000 milliamps 5000 milliamps 5000 milliamps
Power Gain 100 dB
Operating Frequency 120 MHz 120 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220631 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
65 V, 100 mA NPN/NPN general-purpose double transistor - BC846BSH-QX - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers