BIPOLAR TRANSISTOR, PNP, -60V; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:5A; Power Dissipation:3W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:120MHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 97K0415 |
| Product Name | Bipolar Transistor, Pnp, -60V; Transistor Polarity Diodes Inc. |
| Polarity | PNP |
| Package Type | TO-3 |
| IC(max) | 5000 milliamps |