Manufacturer: Diodes Incorporated
Win Source Part Number: 016624-FZT949TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Family Name: FZT949
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 5.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 440mV @ 500mA, 5.5A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1A, 1V
Maximum Power Dissipation: 3W
Alternative Parts (Cross-Reference): STN888; PBSS4032PZ,135; PBSS4032PZ,115;
Introduction Date: January 17, 1997
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor PNP 30V 5.5A 100MHz 3W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 30V 5.5A 100MHz 3W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 30V 5.5A 100MHz 3W Surface Mount SOT-223-3
TRANS PNP 30V 5.5A SOT223-3 Product overview: FZT949TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 5.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT949TA can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT PNP HighCt Low Sat
TRANS PNP 30V 5.5A SOT223-3
TRANS PNP 30V 5.5A SOT223-3
30V 3W 100@1A,1V 5.5A PNP SOT-223-3 Bipolar Transistors - BJT ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 016624-FZT949TA | FZT949TR-ND | 276-FZT949TA | FZT949TA | FZT949TA | FZT949TA | FZT949TA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FZT949TA | Single Bipolar Transistors | 30V 5.5A Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | SOT223 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 5500 milliamps | 5500 milliamps | 5500 milliamps | 5500 milliamps | |||
| VCEO | 30 volts | 30 volts | 30 volts | 30 volts |