Bipolar (BJT) Transistor NPN 300V 3.5A 80MHz 3W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 300V 3.5A 80MHz 3W Surface Mount SOT-223-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 016622-FZT857TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 80MHz
Transistor Polarity: NPN
Family Name: FZT857
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 3.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 345mV @ 600mA, 3.5A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 500mA, 10V
Maximum Power Dissipation: 3W
Alternative Parts (Cross-Reference): FZT857; FZT857TC; FZT857QTA;
Introduction Date: October 28, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
TRANS NPN 300V 3.5A SOT223-3 Product overview: FZT857TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 3.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 3.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT857TA can be used for catalog matching and distributor lookup.
TRANS NPN 300V 3.5A SOT223-3
Bipolar Transistors - BJT NPN High Voltage
TRANS NPN 300V 3.5A SOT223-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | FZT857CT-ND | 016622-FZT857TA | 276-FZT857TA | FZT857TA | FZT857TA | FZT857TA |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FZT857TA | 300V 3.5A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | SOT223; TO-261-4, TO-261AA | SOT3; SOT-223 | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | ||
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | |||
| IC(max) | 3500 milliamps | 3500 milliamps | 3500 milliamps | 3500 milliamps | ||
| VCEO | 300 volts | 300 volts | 300 volts | 300 volts |