Bipolar (BJT) Transistor NPN 150V 5A 90MHz 3W Surface Mount SOT-223-3
TRANS NPN 150V 5A SOT223-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | FZT855TC-ND | FZT855TC |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |