BIPOLAR TRANSISTOR, NPN, 100V; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:6A; Power Dissipation:3W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:130MHz RoHS Compliant: Yes
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 97K0412 | FZT853 |
| Product Name | Bipolar Transistor, Npn, 100V; Transistor Polarity Diodes Inc. | Transistors |
| Polarity | NPN | |
| Package Type | TO-3 | |
| IC(max) | 6000 milliamps |