TRANS NPN 60V 6A SOT223-3 Product overview: FZT851TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT851TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 102618-FZT851TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 375mV @ 300mA, 6A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 2A, 1V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 60V 6A 130MHz 3W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 60V 6A 130MHz 3W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 60V 6A 130MHz 3W Surface Mount SOT-223-3
TRANS NPN 60V 6A SOT223-3
60V 3W 100@2A,1V 6A NPN SOT-223-3 Bipolar Transistors - BJT ROHS
Bipolar Transistors - BJT NPN High Current
TRANS NPN 60V 6A SOT223-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-FZT851TA | 102618-FZT851TA | FZT851TR-ND | FZT851TA | FZT851TA | FZT851TA | FZT851TA |
| Product Name | 60V 6A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FZT851TA | Single Bipolar Transistors | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | NPN | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA | SOT223 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 6000 milliamps | 6000 milliamps | 6000 milliamps | 6000 milliamps | |||
| VCEO | 60 volts | 60 volts | 60 volts | 60 volts |