DIODES Incorporated Transistor, Npn, 60V, 6A, 3W, Sot-223; Transistor Polarity Diodes Inc. FZT851

Description
TRANSISTOR, NPN, 60V, 6A, 3W, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:6A; Power Dissipation:3W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR, NPN, 60V, 6A, 3W, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:6A; Power Dissipation:3W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Npn, 60V, 6A, 3W, Sot-223; Transistor Polarity Diodes Inc. - 97K0411 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 60V, 6A, 3W, Sot-223; Transistor Polarity Diodes Inc.
97K0411
Transistor, Npn, 60V, 6A, 3W, Sot-223; Transistor Polarity Diodes Inc. 97K0411
TRANSISTOR, NPN, 60V, 6A, 3W, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:6A; Power Dissipation:3W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 60V, 6A, 3W, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:6A; Power Dissipation:3W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 97K0411
Product Name Transistor, Npn, 60V, 6A, 3W, Sot-223; Transistor Polarity Diodes Inc.
Transistor Type Transistor, Npn, 60V, 6A, 3W, Sot-223; Transistor Polarity Diodes Inc.
Unlock Full Specs
to access all available technical data

Similar Products

CSD87312Q3E Dual 30-V N-Channel NexFET Power MOSFETs - CSD87312Q3E-ASY - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON3x3
View Details
Single IGBTs - 448-AIGB40N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
4 suppliers
Bipolar Transistors - 1219970 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT223; Sot-223
View Details