Bipolar (BJT) Transistor NPN 30V 7A 100MHz 3W Surface Mount SOT-223-3
TRANS NPN 30V 7A SOT223-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | FZT849TC-ND | FZT849TC |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |