TRANS PNP 140V 0.5A SOT223-3 Product overview: FZT795ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT795ATA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1040473-FZT795ATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Family Name: FZT795A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 140V
Max Vce (sat): 250mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 10mA, 2V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): FZT795A; FZT795ATC;
Introduction Date: October 28, 1997
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 140V 500mA 100MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 140V 500mA 100MHz 2W Surface Mount SOT-223-3
Bipolar Transistors - BJT PNP High Voltage
TRANS, PNP, 140V, 0.5A, 150DEG C, 2W ROHS COMPLIANT: YES
TRANS PNP 140V 0.5A SOT223-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-FZT795ATA | 1040473-FZT795ATA | FZT795ATR-ND | FZT795ATA | 28AK9807 | FZT795ATA |
| Product Name | 140V 0.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FZT795ATA | Single Bipolar Transistors | Bipolar Transistors - BJT | Trans, Pnp, 140V, 0.5A, 150Deg C, 2W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | PNP | PNP | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | ||||
| IC(max) | 500 milliamps | 500 milliamps | ||||
| VCEO | 140 volts | 140 volts |