TRANS PNP 140V 0.5A SOT-223-3
Win Source Part Number: 1060076-FZT795AQTA
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 2 W
Voltage - Collector Emitter Breakdown (Max): 140 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 200mA
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 300 @ 10mA, 2V
Frequency - Transition: 100MHz
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
HTSUS: 8541.29.0075
Mfr: Diodes Incorporated
Other Names: 31-FZT795AQTATR
PWR LOW SAT TRANSISTOR SOT223 T& Product overview: FZT795AQTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT795AQTA can be used for catalog matching and distributor lookup.
PWR LOW SAT TRANSISTOR SOT223 T&
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-FZT795AQTATR-ND | 1060076-FZT795AQTA | 276-FZT795AQTA | FZT795AQTA |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | ||
| Package Type | SOT223; TO-261-4, TO-261AA | SOT3 | Tape & Reel (TR) | AEC-Q101 |
| Transistor Grade / Operating Range | Automotive | |||
| IC(max) | 500 milliamps | 500 milliamps | ||
| Power Gain | 300 dB |