DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - FZT792ATA FZT792ATA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 067593-FZT792ATA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 160MHz Transistor Polarity: PNP Family Name: FZT792A Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Max Vce (sat): 500mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 300 @ 10mA, 2V Maximum Power Dissipation: 2W Alternative Parts (Cross-Reference): CZT751; CZT751 BK; SSVPZT751T1; CZT751 TR13 Lead Free; Introduction Date: October 28, 1997 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 067593-FZT792ATA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 160MHz Transistor Polarity: PNP Family Name: FZT792A Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Max Vce (sat): 500mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 300 @ 10mA, 2V Maximum Power Dissipation: 2W Alternative Parts (Cross-Reference): CZT751; CZT751 BK; SSVPZT751T1; CZT751 TR13 Lead Free; Introduction Date: October 28, 1997 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - FZT792ATA - 067593-FZT792ATA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FZT792ATA
067593-FZT792ATA
TRANSISTORS - Transistors (BJT) - Single - FZT792ATA 067593-FZT792ATA
Manufacturer: Diodes Incorporated Win Source Part Number: 067593-FZT792ATA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 160MHz Transistor Polarity: PNP Family Name: FZT792A Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Max Vce (sat): 500mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 300 @ 10mA, 2V Maximum Power Dissipation: 2W Alternative Parts (Cross-Reference): CZT751; CZT751 BK; SSVPZT751T1; CZT751 TR13 Lead Free; Introduction Date: October 28, 1997 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 067593-FZT792ATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 160MHz
Transistor Polarity: PNP
Family Name: FZT792A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 70V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 10mA, 2V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): CZT751; CZT751 BK; SSVPZT751T1; CZT751 TR13 Lead Free;
Introduction Date: October 28, 1997
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 067593-FZT792ATA
Product Name TRANSISTORS - Transistors (BJT) - Single - FZT792ATA
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1906009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type Sct0
Output Type 3 state, open drain
View Details
Translators, Level Shifters - 74AVC1T45GX/S500Z - Quarktwin Technology Ltd.
Specs
Package Type 6-XFDFN
Output Type 3-State; Tri-State
Features RoHS
View Details
Logic - Translators, Level Shifters - MAX9425EHJ+ - Lingto Electronic Limited
Specs
Logic Family ECL; PECL; PECL
View Details