DIODES Incorporated Transistor, Pnp, 70V, 2A, 2W, Sot-223; Transistor Polarity Diodes Inc. FZT792A

Description
TRANSISTOR, PNP, 70V, 2A, 2W, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage Max:70V; Continuous Collector Current:2A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR, PNP, 70V, 2A, 2W, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage Max:70V; Continuous Collector Current:2A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Pnp, 70V, 2A, 2W, Sot-223; Transistor Polarity Diodes Inc. - 97K0409 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, 70V, 2A, 2W, Sot-223; Transistor Polarity Diodes Inc.
97K0409
Transistor, Pnp, 70V, 2A, 2W, Sot-223; Transistor Polarity Diodes Inc. 97K0409
TRANSISTOR, PNP, 70V, 2A, 2W, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage Max:70V; Continuous Collector Current:2A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, PNP, 70V, 2A, 2W, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage Max:70V; Continuous Collector Current:2A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 97K0409
Product Name Transistor, Pnp, 70V, 2A, 2W, Sot-223; Transistor Polarity Diodes Inc.
Transistor Type Transistor, Pnp, 70V, 2A, 2W, Sot-223; Transistor Polarity Diodes Inc.
Unlock Full Specs
to access all available technical data

Similar Products