DIODES Incorporated Single Bipolar Transistors FZT788BTA

Description
Bipolar (BJT) Transistor PNP 15V 3A 100MHz 2W Surface Mount SOT-223-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 15V 3A 100MHz 2W Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FZT788BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FZT788BCT-ND
Single Bipolar Transistors FZT788BCT-ND
Bipolar (BJT) Transistor PNP 15V 3A 100MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 15V 3A 100MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - FZT788BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FZT788BTR-ND
Single Bipolar Transistors FZT788BTR-ND
Bipolar (BJT) Transistor PNP 15V 3A 100MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 15V 3A 100MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FZT788BTA - 016618-FZT788BTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FZT788BTA
016618-FZT788BTA
TRANSISTORS - Transistors (BJT) - Single - FZT788BTA 016618-FZT788BTA
Manufacturer: Diodes Incorporated Win Source Part Number: 016618-FZT788BTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Family Name: FZT788B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 500mV @ 50mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 500 @ 10mA, 2V Maximum Power Dissipation: 2W Alternative Parts (Cross-Reference): FZT788B; FZT788BTC; Introduction Date: October 28, 1997 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 016618-FZT788BTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Family Name: FZT788B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 500mV @ 50mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 500 @ 10mA, 2V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): FZT788B; FZT788BTC;
Introduction Date: October 28, 1997
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
15V 3A Bipolar Transistor
276-FZT788BTA
15V 3A Bipolar Transistor 276-FZT788BTA
TRANS PNP 15V 3A SOT223-3 Product overview: FZT788BTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT788BTA can be used for catalog matching and distributor lookup.

TRANS PNP 15V 3A SOT223-3 Product overview: FZT788BTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT788BTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
FZT788BTA
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT FZT788BTA
15V 2W 500@10mA,2V 3A PNP SOT-223 Bipolar Transistors - BJT ROHS

15V 2W 500@10mA,2V 3A PNP SOT-223 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Trans, Pnp, 15V, 3A, 150Deg C, 2W Rohs Compliant Diodes Inc. - 28AK9806 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 15V, 3A, 150Deg C, 2W Rohs Compliant Diodes Inc.
28AK9806
Trans, Pnp, 15V, 3A, 150Deg C, 2W Rohs Compliant Diodes Inc. 28AK9806
TRANS, PNP, 15V, 3A, 150DEG C, 2W ROHS COMPLIANT: YES

TRANS, PNP, 15V, 3A, 150DEG C, 2W ROHS COMPLIANT: YES

Supplier's Site
Single Bipolar Transistors - FZT788BTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FZT788BTA
Single Bipolar Transistors FZT788BTA
TRANS PNP 15V 3A SOT223-3

TRANS PNP 15V 3A SOT223-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FZT788BTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FZT788BTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FZT788BTA
TRANS PNP 15V 3A SOT223-3

TRANS PNP 15V 3A SOT223-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FZT788BTA
Bipolar Transistors - BJT FZT788BTA
Bipolar Transistors - BJT PNP High gain

Bipolar Transistors - BJT PNP High gain

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number FZT788BCT-ND 016618-FZT788BTA 276-FZT788BTA FZT788BTA 28AK9806 FZT788BTA FZT788BTA FZT788BTA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FZT788BTA 15V 3A Bipolar Transistor Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Trans, Pnp, 15V, 3A, 150Deg C, 2W Rohs Compliant Diodes Inc. Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP; PNP PNP PNP PNP PNP; PNP
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223 Tape & Reel (TR) SOT223 TO-3 SOT223; TO-261-4, TO-261AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT)
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps 3000 milliamps
VCEO 15 volts 15 volts 15 volts 15 volts
Unlock Full Specs
to access all available technical data