Win Source Part Number: 1060072-FZT788ATA
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Voltage - Collector Emitter Breakdown (Max): 15 V
Current - Collector (Ic) (Max): 300 mA
Transistor Type: PNP
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Other Names: FZT788ADKR,FZT788ATA
Base Product Number: FZT788
Product Status: Obsolete
TRANS PNP 15V 0.3A SOT223-3 Product overview: FZT788ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT788ATA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 15V 300mA Surface Mount SOT-223-3
TRANS PNP 15V 0.3A SOT223-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1060072-FZT788ATA | 276-FZT788ATA | FZT788ATR-ND | FZT788ATA |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | 15V 0.3A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | ||
| Package Type | SOT3 | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | |
| IC(max) | 300 milliamps | 300 milliamps |